Yageo USA High Capacitance MLCC CC1206KFX5R8BB106

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC1206KFX5R8BB106 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC1206KFX5R8BB106
High Capacitance MLCC CC1206KFX5R8BB106
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC1206KFX5R8BB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX5R8BB106TR-ND
Ceramic Capacitors 13-CC1206KFX5R8BB106TR-ND
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX5R8BB106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX5R8BB106DKR-ND
Ceramic Capacitors 13-CC1206KFX5R8BB106DKR-ND
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX5R8BB106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX5R8BB106CT-ND
Ceramic Capacitors 13-CC1206KFX5R8BB106CT-ND
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC1206KFX5R8BB106 13-CC1206KFX5R8BB106TR-ND 13-CC1206KFX5R8BB106DKR-ND
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E7 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details