General Features
Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP CER 2.2UF 16V Y5V 0805
CAP CER 2.2UF 16V Y5V 0805
| Yageo USA | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0805ZPY5V7BB225 | 13-CC0805ZPY5V7BB225TR-ND | CC0805ZPY5V7BB225 | CC0805ZPY5V7BB225 |
| Product Name | High Capacitance MLCC | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Capacitance Range | 2.20E6 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |