Yageo USA Mid-Voltage MLCC CC0805KRX7RYBB182

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7RYBB182 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7RYBB182
Mid-Voltage MLCC CC0805KRX7RYBB182
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Capacitors - Ceramic Capacitors - CC0805KRX7RYBB182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0805KRX7RYBB182
Capacitors - Ceramic Capacitors CC0805KRX7RYBB182
CAP CER 1800PF 250V X7R 0805

CAP CER 1800PF 250V X7R 0805

Supplier's Site
Ceramic Capacitors - CC0805KRX7RYBB182 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RYBB182
Ceramic Capacitors CC0805KRX7RYBB182
CAP CER 1800PF 250V X7R 0805

CAP CER 1800PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CC0805KRX7RYBB182 CC0805KRX7RYBB182 CC0805KRX7RYBB182
Product Name Mid-Voltage MLCC Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Capacitance Range 1800 microF 0.0018 microF 0.0018 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers