0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.47UF 16V X7R 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13-CC0805KFX7R7BB474TR-ND | CC0805KFX7R7BB474 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |