Cornell Dubilier Ceramic Capacitors - CK06BX104K CK06BX104K

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 915355-CK06BX104K Series: Military, MIL-C-11015, CK06 Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor BX Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 915355-CK06BX104K Series: Military, MIL-C-11015, CK06 Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor BX Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK06BX104K
915355-CK06BX104K
Ceramic Capacitors - CK06BX104K 915355-CK06BX104K
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 915355-CK06BX104K Series: Military, MIL-C-11015, CK06 Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor BX Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 915355-CK06BX104K
Series: Military, MIL-C-11015, CK06
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor BX Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10% - 192-CK06BX104K - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10%
192-CK06BX104K
Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10% 192-CK06BX104K
Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10%

Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10%

Supplier's Site
Ceramic Capacitors - CK06BX104K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX104K
Ceramic Capacitors CK06BX104K
CAP CER 0.1UF 100V 10% RADIAL

CAP CER 0.1UF 100V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 915355-CK06BX104K 192-CK06BX104K CK06BX104K
Product Name Ceramic Capacitors - CK06BX104K Multilayer Ceramic Capacitors MLCC - Leaded 100V 0.1uF 10% Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic X7R; X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details