390pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
390pF 50V C0G 5% Ceramic Capacitor 0805 SMD Product overview: CC0805JRNPO9BN391 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPO9BN391
CAP CER 390PF 50V 5% NPO 0805 390pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«
Multilayer Ceramic Capacitor, CC Series, 390 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
50V 390pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 390PF 50V C0G/NPO 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-1118-1-ND | 311-1118-6-ND | 60-CC0805JRNPO9BN391 | CC0805JRNPO9BN391 | 46WX118 | CC0805JRNPO9BN391 | CC0805JRNPO9BN391 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 390pF 50V Capacitor | CAP CER 390PF 50V 5% NPO 0805 390pF 50V ¦5% C0G NP0 Surface Mount MLCC | Multilayer Ceramic Capacitor, Cc Series, 390 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |