Yageo USA Ceramic Capacitors CC0805GRNPO9BN510

Description
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805GRNPO9BN510TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPO9BN510TR-ND
Ceramic Capacitors 13-CC0805GRNPO9BN510TR-ND
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

51pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805GRNPO9BN510DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPO9BN510DKR-ND
Ceramic Capacitors 13-CC0805GRNPO9BN510DKR-ND
CAP CER 51PF 50V C0G/NPO 0805

CAP CER 51PF 50V C0G/NPO 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805GRNPO9BN510CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPO9BN510CT-ND
Ceramic Capacitors 13-CC0805GRNPO9BN510CT-ND
CAP CER 51PF 50V C0G/NPO 0805

CAP CER 51PF 50V C0G/NPO 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805GRNPO9BN510
CAP CER 51PF 50V C0G/NPO 0805

CAP CER 51PF 50V C0G/NPO 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0805GRNPO9BN510TR-ND 13-CC0805GRNPO9BN510DKR-ND CC0805GRNPO9BN510
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details