CAP CER 10PF 100V C0G/NPO 0805
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CC0805GRNPO0BN100 |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |