Yageo USA General Purpose MLCC CC0402KRX7R8BB221

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402KRX7R8BB221 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402KRX7R8BB221
General Purpose MLCC CC0402KRX7R8BB221
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0402KRX7R8BB221TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB221TR-ND
Ceramic Capacitors 13-CC0402KRX7R8BB221TR-ND
220pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R8BB221CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB221CT-ND
Ceramic Capacitors 13-CC0402KRX7R8BB221CT-ND
CAP CER 220PF 25V X7R 0402

CAP CER 220PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KRX7R8BB221DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KRX7R8BB221DKR-ND
Ceramic Capacitors 13-CC0402KRX7R8BB221DKR-ND
CAP CER 220PF 25V X7R 0402

CAP CER 220PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - CC0402KRX7R8BB221 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KRX7R8BB221
Ceramic Capacitors CC0402KRX7R8BB221
CAP CER 220PF 25V X7R 0402

CAP CER 220PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0402KRX7R8BB221 13-CC0402KRX7R8BB221TR-ND 13-CC0402KRX7R8BB221DKR-ND CC0402KRX7R8BB221
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 220 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers