Yageo USA Ceramic Capacitors CC0201KRX7R9BB201

Description
CAP CER 200PF 50V X7R 0201
Request a Quote Datasheet
Description
CAP CER 200PF 50V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201KRX7R9BB201TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R9BB201TR-ND
Ceramic Capacitors 13-CC0201KRX7R9BB201TR-ND
CAP CER 200PF 50V X7R 0201

CAP CER 200PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R9BB201DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R9BB201DKR-ND
Ceramic Capacitors 13-CC0201KRX7R9BB201DKR-ND
CAP CER 200PF 50V X7R 0201

CAP CER 200PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R9BB201CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R9BB201CT-ND
Ceramic Capacitors 13-CC0201KRX7R9BB201CT-ND
CAP CER 200PF 50V X7R 0201

CAP CER 200PF 50V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0201KRX7R9BB201
CAP CER 200PF 50V X7R 0201

CAP CER 200PF 50V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0201KRX7R9BB201TR-ND 13-CC0201KRX7R9BB201DKR-ND CC0201KRX7R9BB201
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details