Yageo USA Ceramic Capacitors CC0201KRX7R7BB392

Description
3900pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201KRX7R7BB392TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R7BB392TR-ND
Ceramic Capacitors 13-CC0201KRX7R7BB392TR-ND
3900pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3900pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R7BB392CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R7BB392CT-ND
Ceramic Capacitors 13-CC0201KRX7R7BB392CT-ND
CAP CER 3900PF 16V X7R 0201

CAP CER 3900PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX7R7BB392DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX7R7BB392DKR-ND
Ceramic Capacitors 13-CC0201KRX7R7BB392DKR-ND
CAP CER 3900PF 16V X7R 0201

CAP CER 3900PF 16V X7R 0201

Buy Now Datasheet
CAP CER X7R 0201 - 898-CC0201KRX7R7BB392 - Utmel Electronic Limited
Hong Kong, China
CAP CER X7R 0201
898-CC0201KRX7R7BB392
CAP CER X7R 0201 898-CC0201KRX7R7BB392
CAP CER X7R 0201

CAP CER X7R 0201

Supplier's Site
Ceramic Capacitors - CC0201KRX7R7BB392 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R7BB392
Ceramic Capacitors CC0201KRX7R7BB392
CAP CER 3900PF 16V X7R 0201

CAP CER 3900PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0201KRX7R7BB392TR-ND 13-CC0201KRX7R7BB392DKR-ND 898-CC0201KRX7R7BB392 CC0201KRX7R7BB392
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER X7R 0201 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details