Yageo USA SMD 0.01uF 16V Capacitor CC0201KRX7R7BB103

Description
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R7BB103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R7BB103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 16V Capacitor
60-CC0201KRX7R7BB103
SMD 0.01uF 16V Capacitor 60-CC0201KRX7R7BB103
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R7BB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R7BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC - CC0201KRX7R7BB103 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC
CC0201KRX7R7BB103
CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC CC0201KRX7R7BB103
CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1404-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1404-1-ND
Ceramic Capacitors 311-1404-1-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1404-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1404-6-ND
Ceramic Capacitors 311-1404-6-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1404-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1404-2-ND
Ceramic Capacitors 311-1404-2-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115710-CC0201KRX7R7BB103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115710-CC0201KRX7R7BB103
Capacitors - Ceramic Capacitors 1115710-CC0201KRX7R7BB103
Win Source Part Number: 1115710-CC0201KRX7R7 BB103 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-1404-6,311-1404- 1,311-1404-2

Win Source Part Number: 1115710-CC0201KRX7R7BB103
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-1404-6,311-1404-1,311-1404-2

Buy Now Datasheet
Ceramic Capacitors - CC0201KRX7R7BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R7BB103
Ceramic Capacitors CC0201KRX7R7BB103
CAP CER 10000PF 16V X7R 0201

CAP CER 10000PF 16V X7R 0201

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo
69AH7072
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo 69AH7072
CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6272
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6272
CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201KRX7R7BB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201KRX7R7BB103
16V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0201KRX7R7BB103 CC0201KRX7R7BB103 311-1404-1-ND 311-1404-6-ND 1115710-CC0201KRX7R7BB103 CC0201KRX7R7BB103 69AH7072 CC0201KRX7R7BB103
Product Name SMD 0.01uF 16V Capacitor CAP CER 10000PF 16V 10% X7R 0201 10000pF 16V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details