1000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 1000PF 10V X7R 0201
CAP CER 1000PF 10V X7R 0201
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0201KRX7R6BB102TR-ND | 13-CC0201KRX7R6BB102DKR-ND | 898-CC0201KRX7R6BB102 | CC0201KRX7R6BB102 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 1000PF 10V X7R 0201 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |