Yageo USA Ceramic Capacitors CC0201KPX5R6BB103

Description
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201KPX5R6BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX5R6BB103TR-ND
Ceramic Capacitors 13-CC0201KPX5R6BB103TR-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KPX5R6BB103DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX5R6BB103DKR-ND
Ceramic Capacitors 13-CC0201KPX5R6BB103DKR-ND
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KPX5R6BB103CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX5R6BB103CT-ND
Ceramic Capacitors 13-CC0201KPX5R6BB103CT-ND
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - CC0201KPX5R6BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KPX5R6BB103
Ceramic Capacitors CC0201KPX5R6BB103
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0201KPX5R6BB103
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0201KPX5R6BB103TR-ND 13-CC0201KPX5R6BB103DKR-ND CC0201KPX5R6BB103 CC0201KPX5R6BB103
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers