Yageo USA Ceramic Capacitors CC0100KRX7R5BB101

Description
100pF ±10% 6.3V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
100pF ±10% 6.3V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0100KRX7R5BB101TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R5BB101TR-ND
Ceramic Capacitors 13-CC0100KRX7R5BB101TR-ND
100pF ±10% 6.3V Ceramic Capacitor X7R 01005 (0402 Metric)

100pF ±10% 6.3V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC0100KRX7R5BB101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0100KRX7R5BB101
Capacitors - Ceramic Capacitors CC0100KRX7R5BB101
CAP CER 100PF 6.3V X7R 01005

CAP CER 100PF 6.3V X7R 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13-CC0100KRX7R5BB101TR-ND CC0100KRX7R5BB101
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details