KEMET Electronics Corporation Ceramic Capacitors CBR08C839C5GAC

Description
CAP CER 8.3PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 8.3PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C839C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C839C5GACTR-ND
Ceramic Capacitors 399-CBR08C839C5GACTR-ND
CAP CER 8.3PF 50V C0G/NP0 0805

CAP CER 8.3PF 50V C0G/NP0 0805

Buy Now Datasheet
8.30Pf 50.0V Rohs Compliant Kemet - 85AC9627 - Newark, An Avnet Company
Chicago, IL, United States
8.30Pf 50.0V Rohs Compliant Kemet
85AC9627
8.30Pf 50.0V Rohs Compliant Kemet 85AC9627
8.30PF 50.0V ROHS COMPLIANT: YES

8.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C839C5GACTR-ND 85AC9627
Product Name Ceramic Capacitors 8.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers