KEMET Electronics Corporation Ceramic Capacitors CBR08C789DAGAC

Description
CAP CER 7.8PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.8PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C789DAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C789DAGACTR-ND
Ceramic Capacitors 399-CBR08C789DAGACTR-ND
CAP CER 7.8PF 250V C0G/NP0 0805

CAP CER 7.8PF 250V C0G/NP0 0805

Buy Now Datasheet
7.80Pf 250V Rohs Compliant Kemet - 85AC9552 - Newark, An Avnet Company
Chicago, IL, United States
7.80Pf 250V Rohs Compliant Kemet
85AC9552
7.80Pf 250V Rohs Compliant Kemet 85AC9552
7.80PF 250V ROHS COMPLIANT: YES

7.80PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C789DAGACTR-ND 85AC9552
Product Name Ceramic Capacitors 7.80Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers