KEMET Electronics Corporation Ceramic Capacitors CBR08C769B5GAC

Description
CAP CER 7.6PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.6PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C769B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C769B5GACTR-ND
Ceramic Capacitors 399-CBR08C769B5GACTR-ND
CAP CER 7.6PF 50V C0G/NP0 0805

CAP CER 7.6PF 50V C0G/NP0 0805

Buy Now Datasheet
7.60Pf 50.0V Rohs Compliant Kemet - 85AC9523 - Newark, An Avnet Company
Chicago, IL, United States
7.60Pf 50.0V Rohs Compliant Kemet
85AC9523
7.60Pf 50.0V Rohs Compliant Kemet 85AC9523
7.60PF 50.0V ROHS COMPLIANT: YES

7.60PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C769B5GACTR-ND 85AC9523
Product Name Ceramic Capacitors 7.60Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers