KEMET Electronics Corporation Ceramic Capacitors CBR08C729C1GAC

Description
CAP CER 7.2PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.2PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C729C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C729C1GACTR-ND
Ceramic Capacitors 399-CBR08C729C1GACTR-ND
CAP CER 7.2PF 100V C0G/NP0 0805

CAP CER 7.2PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C729C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C729C1GAC
Capacitors - Ceramic Capacitors CBR08C729C1GAC
CAP CER 7.2PF 100V C0G/NP0 0805

CAP CER 7.2PF 100V C0G/NP0 0805

Supplier's Site
7.20Pf 100V Rohs Compliant Kemet - 85AC9469 - Newark, An Avnet Company
Chicago, IL, United States
7.20Pf 100V Rohs Compliant Kemet
85AC9469
7.20Pf 100V Rohs Compliant Kemet 85AC9469
7.20PF 100V ROHS COMPLIANT: YES

7.20PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C729C1GACTR-ND CBR08C729C1GAC 85AC9469
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 7.20Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers