7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
7.00PF 100V ROHS COMPLIANT: YES
CAP CER 7PF 100V C0G/NP0 0805
CAP CER 7PF 100V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR08C709D1GACTR-ND | 85AC9449 | CBR08C709D1GAC | CBR08C709D1GAC |
| Product Name | Ceramic Capacitors | 7.00Pf 100V Rohs Compliant Kemet | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |