KEMET Electronics Corporation Ceramic Capacitors CBR08C689BCGAC

Description
6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11262-1-ND
Ceramic Capacitors 399-11262-1-ND
6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11262-2-ND
Ceramic Capacitors 399-11262-2-ND
6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11262-6-ND
Ceramic Capacitors 399-11262-6-ND
6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
6.80Pf 500V Rohs Compliant Kemet - 85AC9408 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 500V Rohs Compliant Kemet
85AC9408
6.80Pf 500V Rohs Compliant Kemet 85AC9408
6.80PF 500V ROHS COMPLIANT: YES

6.80PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-11262-1-ND 399-11262-6-ND 85AC9408
Product Name Ceramic Capacitors Ceramic Capacitors 6.80Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers