KEMET Electronics Corporation Ceramic Capacitors CBR08C429C5GAC

Description
CAP CER 4.2PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4.2PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C429C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C429C5GACTR-ND
Ceramic Capacitors 399-CBR08C429C5GACTR-ND
CAP CER 4.2PF 50V C0G/NP0 0805

CAP CER 4.2PF 50V C0G/NP0 0805

Buy Now Datasheet
4.20Pf 50.0V Rohs Compliant Kemet - 85AC9020 - Newark, An Avnet Company
Chicago, IL, United States
4.20Pf 50.0V Rohs Compliant Kemet
85AC9020
4.20Pf 50.0V Rohs Compliant Kemet 85AC9020
4.20PF 50.0V ROHS COMPLIANT: YES

4.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C429C5GACTR-ND 85AC9020
Product Name Ceramic Capacitors 4.20Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX682K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details