Cornell Dubilier Ceramic Capacitors CK05BX682K

Description
6800pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX682K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX682K-ND
Ceramic Capacitors CK05BX682K-ND
6800pF ±10% 100V Ceramic Capacitor BX Radial

6800pF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX682K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX682K
Ceramic Capacitors CK05BX682K
CAP CER 6800PF 100V 10% RADIAL

CAP CER 6800PF 100V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK05BX682K-ND CK05BX682K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers