22pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
22.0PF 100V ROHS COMPLIANT: YES
CAP CER 22PF 100V NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR08C220G1GAC-ND | 85AC8687 | CBR08C220G1GAC |
| Product Name | Ceramic Capacitors | 22.0Pf 100V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |