The 106SML100M is an aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 10 µF, and operating temperature range from -40°C to +85°C. It has a diameter of 6.3 mm and length of 7.7 mm, with a maximum ESR of 16.57 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 50 mA at 100 kHz and 85°C. The capacitor meets a 2000-hour load life test at 85°C with rated voltage, maintaining capacitance change within ±20% and dissipation factor within 200% of the maximum specified value. Its terminals are designed for surface mounting with dimensions D×L = 6.3×7.7 mm.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
ELECTROLYTIC/IC
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106SML100M | 106SML100M | 2002-106SML100M | 1572-106SML100MTR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |