KEMET Electronics Corporation Ceramic Capacitors CBR08C119C1GAC

Description
CAP CER 1.1PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1.1PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C119C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C119C1GACTR-ND
Ceramic Capacitors 399-CBR08C119C1GACTR-ND
CAP CER 1.1PF 100V C0G/NP0 0805

CAP CER 1.1PF 100V C0G/NP0 0805

Buy Now Datasheet
1.10Pf 100V Rohs Compliant Kemet - 85AC8493 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 100V Rohs Compliant Kemet
85AC8493
1.10Pf 100V Rohs Compliant Kemet 85AC8493
1.10PF 100V ROHS COMPLIANT: YES

1.10PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C119C1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C119C1GAC
Capacitors - Ceramic Capacitors CBR08C119C1GAC
CAP CER 1.1PF 100V C0G/NP0 0805

CAP CER 1.1PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C119C1GACTR-ND 85AC8493 CBR08C119C1GAC
Product Name Ceramic Capacitors 1.10Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers