KEMET Electronics Corporation Ceramic Capacitors CBR06C819BAGAC

Description
8.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16258-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16258-2-ND
Ceramic Capacitors 399-16258-2-ND
8.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.1Pf, 250V, 0603; Capacitance Kemet - 43AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.1Pf, 250V, 0603; Capacitance Kemet
43AC9063
Cap, 8.1Pf, 250V, 0603; Capacitance Kemet 43AC9063
CAP, 8.1PF, 250V, 0603; Capacitance:8.1pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.1PF, 250V, 0603; Capacitance:8.1pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-16258-2-ND 43AC9063
Product Name Ceramic Capacitors Cap, 8.1Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details