KEMET Electronics Corporation Ceramic Capacitors CBR06C719B5GAC

Description
7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16237-2-ND
Ceramic Capacitors 399-16237-2-ND
7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16237-1-ND
Ceramic Capacitors 399-16237-1-ND
7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16237-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16237-6-ND
Ceramic Capacitors 399-16237-6-ND
7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 7.1Pf, 50V, 0603; Capacitance Kemet - 43AC9041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.1Pf, 50V, 0603; Capacitance Kemet
43AC9041
Cap, 7.1Pf, 50V, 0603; Capacitance Kemet 43AC9041
CAP, 7.1PF, 50V, 0603; Capacitance:7.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 7.1PF, 50V, 0603; Capacitance:7.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16237-2-ND 399-16237-6-ND 43AC9041
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 7.1Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details