KEMET Electronics Corporation Ceramic Capacitors CBR06C709C1GAC

Description
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C709C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C709C1GAC-ND
Ceramic Capacitors CBR06C709C1GAC-ND
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
7.00Pf 100V Rohs Compliant Kemet - 85AC8203 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 100V Rohs Compliant Kemet
85AC8203
7.00Pf 100V Rohs Compliant Kemet 85AC8203
7.00PF 100V ROHS COMPLIANT: YES

7.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C709C1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C709C1GAC
Ceramic Capacitors CBR06C709C1GAC
CAP CER 7PF 100V NP0 0603

CAP CER 7PF 100V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR06C709C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C709C1GAC
Capacitors - Ceramic Capacitors CBR06C709C1GAC
CAP CER 7PF 100V C0G/NP0 0603

CAP CER 7PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C709C1GAC-ND 85AC8203 CBR06C709C1GAC CBR06C709C1GAC
Product Name Ceramic Capacitors 7.00Pf 100V Rohs Compliant Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers