KEMET Electronics Corporation Ceramic Capacitors CBR06C689CAGAC

Description
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8719-1-ND
Ceramic Capacitors 399-8719-1-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8719-6-ND
Ceramic Capacitors 399-8719-6-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8719-2-ND
Ceramic Capacitors 399-8719-2-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
6.80Pf 250V Rohs Compliant Kemet - 85AC8182 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 250V Rohs Compliant Kemet
85AC8182
6.80Pf 250V Rohs Compliant Kemet 85AC8182
6.80PF 250V ROHS COMPLIANT: YES

6.80PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8719-1-ND 399-8719-6-ND 85AC8182
Product Name Ceramic Capacitors Ceramic Capacitors 6.80Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details