KEMET Electronics Corporation Ceramic Capacitors CBR06C549B5GAC

Description
5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16205-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16205-1-ND
Ceramic Capacitors 399-16205-1-ND
5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16205-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16205-6-ND
Ceramic Capacitors 399-16205-6-ND
5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16205-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16205-2-ND
Ceramic Capacitors 399-16205-2-ND
5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 5.4Pf, 50V, 0603; Capacitance Kemet - 43AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.4Pf, 50V, 0603; Capacitance Kemet
43AC8999
Cap, 5.4Pf, 50V, 0603; Capacitance Kemet 43AC8999
CAP, 5.4PF, 50V, 0603; Capacitance:5.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.4PF, 50V, 0603; Capacitance:5.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16205-1-ND 399-16205-6-ND 43AC8999
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.4Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers