KEMET Electronics Corporation Ceramic Capacitors CBR06C470G1GAC

Description
47pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C470G1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C470G1GAC-ND
Ceramic Capacitors CBR06C470G1GAC-ND
47pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C470G1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C470G1GAC
Ceramic Capacitors CBR06C470G1GAC
CAP CER 47PF 100V NP0 0603

CAP CER 47PF 100V NP0 0603

Supplier's Site Datasheet
47.0Pf 100V Rohs Compliant Kemet - 85AC7992 - Newark, An Avnet Company
Chicago, IL, United States
47.0Pf 100V Rohs Compliant Kemet
85AC7992
47.0Pf 100V Rohs Compliant Kemet 85AC7992
47.0PF 100V ROHS COMPLIANT: YES

47.0PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C470G1GAC-ND CBR06C470G1GAC 85AC7992
Product Name Ceramic Capacitors Ceramic Capacitors 47.0Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details