KEMET Electronics Corporation Ceramic Capacitors CBR06C349AAGAC

Description
CAP CER 3.4PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.4PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C349AAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C349AAGACTR-ND
Ceramic Capacitors 399-CBR06C349AAGACTR-ND
CAP CER 3.4PF 250V C0G/NP0 0603

CAP CER 3.4PF 250V C0G/NP0 0603

Buy Now Datasheet
3.40Pf 250V Rohs Compliant Kemet - 85AC7876 - Newark, An Avnet Company
Chicago, IL, United States
3.40Pf 250V Rohs Compliant Kemet
85AC7876
3.40Pf 250V Rohs Compliant Kemet 85AC7876
3.40PF 250V ROHS COMPLIANT: YES

3.40PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C349AAGACTR-ND 85AC7876
Product Name Ceramic Capacitors 3.40Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers