Cornell Dubilier Ceramic Capacitors CK05BX221K

Description
220pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
220pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX221K-ND
Ceramic Capacitors CK05BX221K-ND
220pF ±10% 200V Ceramic Capacitor BX Radial

220pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX221K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX221K
Ceramic Capacitors CK05BX221K
CAP CER 220PF 200V 10% RADIAL

CAP CER 220PF 200V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK05BX221K-ND CK05BX221K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details