KEMET Electronics Corporation Ceramic Capacitors CBR06C300FAGAC

Description
30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8794-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8794-2-ND
Ceramic Capacitors 399-8794-2-ND
30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8794-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8794-6-ND
Ceramic Capacitors 399-8794-6-ND
30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8794-1-ND
Ceramic Capacitors 399-8794-1-ND
30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C300FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C300FAGAC
Ceramic Capacitors CBR06C300FAGAC
CAP CER 30PF 250V C0G/NP0 0603

CAP CER 30PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 30Pf, 250V, 1%, 0603; Capacitance Kemet - 27AC1411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Pf, 250V, 1%, 0603; Capacitance Kemet
27AC1411
Cap, 30Pf, 250V, 1%, 0603; Capacitance Kemet 27AC1411
CAP, 30PF, 250V, 1%, 0603; Capacitance:30pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 30PF, 250V, 1%, 0603; Capacitance:30pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8794-2-ND 399-8794-6-ND CBR06C300FAGAC 27AC1411
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 30Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details