KEMET Electronics Corporation Ceramic Capacitors CBR06C269AAGAC

Description
CAP CER 2.6PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 2.6PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C269AAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C269AAGACTR-ND
Ceramic Capacitors 399-CBR06C269AAGACTR-ND
CAP CER 2.6PF 250V C0G/NP0 0603

CAP CER 2.6PF 250V C0G/NP0 0603

Buy Now Datasheet
2.60Pf 250V Rohs Compliant Kemet - 85AC7799 - Newark, An Avnet Company
Chicago, IL, United States
2.60Pf 250V Rohs Compliant Kemet
85AC7799
2.60Pf 250V Rohs Compliant Kemet 85AC7799
2.60PF 250V ROHS COMPLIANT: YES

2.60PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C269AAGACTR-ND 85AC7799
Product Name Ceramic Capacitors 2.60Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers