KEMET Electronics Corporation Ceramic Capacitors CBR06C240FAGAC

Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8798-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8798-6-ND
Ceramic Capacitors 399-8798-6-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8798-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8798-1-ND
Ceramic Capacitors 399-8798-1-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8798-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8798-2-ND
Ceramic Capacitors 399-8798-2-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Rf, C0G, 24Pf, 250V, 0603; Capacitance Kemet - 96Y6836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 24Pf, 250V, 0603; Capacitance Kemet
96Y6836
Capacitor, Rf, C0G, 24Pf, 250V, 0603; Capacitance Kemet 96Y6836
CAPACITOR, RF, C0G, 24PF, 250V, 0603; Capacitance:24pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 24PF, 250V, 0603; Capacitance:24pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8798-6-ND 399-8798-1-ND 96Y6836
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, C0G, 24Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers