KEMET Electronics Corporation Ceramic Capacitors CBR06C199A5GAC

Description
CAP CER 1.9PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.9PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C199A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C199A5GACTR-ND
Ceramic Capacitors 399-CBR06C199A5GACTR-ND
CAP CER 1.9PF 50V C0G/NP0 0603

CAP CER 1.9PF 50V C0G/NP0 0603

Buy Now Datasheet
1.90Pf 50.0V Rohs Compliant Kemet - 85AC7734 - Newark, An Avnet Company
Chicago, IL, United States
1.90Pf 50.0V Rohs Compliant Kemet
85AC7734
1.90Pf 50.0V Rohs Compliant Kemet 85AC7734
1.90PF 50.0V ROHS COMPLIANT: YES

1.90PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C199A5GACTR-ND 85AC7734
Product Name Ceramic Capacitors 1.90Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers