1.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1.2PF 250V C0G/NP0 0603
CAP CER 1.2PF 250V C0G/NP0 0603
CAP CER 1.2PF 250V NP0 0603
CAP CER 1.2PF 250V C0G/NP0 0603
1.20PF 250V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C129AAGACTR-ND | 399-CBR06C129AAGACDKR-ND | CBR06C129AAGAC | CBR06C129AAGAC | 85AC7659 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1.20Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |