KEMET Electronics Corporation Ceramic Capacitors CBR05C829CAGAC

Description
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13330-2-ND
Ceramic Capacitors 399-13330-2-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
8.20Pf 250V Rohs Compliant Kemet - 86AJ9544 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 250V Rohs Compliant Kemet
86AJ9544
8.20Pf 250V Rohs Compliant Kemet 86AJ9544
8.20PF 250V ROHS COMPLIANT: YES

8.20PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13330-2-ND 86AJ9544
Product Name Ceramic Capacitors 8.20Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details