KEMET Electronics Corporation Ceramic Capacitors CBR05C470FAGAC

Description
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16058-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16058-2-ND
Ceramic Capacitors 399-16058-2-ND
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

47pF ±1% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
47.0Pf 250V Rohs Compliant Kemet - 85AC7432 - Newark, An Avnet Company
Chicago, IL, United States
47.0Pf 250V Rohs Compliant Kemet
85AC7432
47.0Pf 250V Rohs Compliant Kemet 85AC7432
47.0PF 250V ROHS COMPLIANT: YES

47.0PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR05C470FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR05C470FAGAC
Ceramic Capacitors CBR05C470FAGAC
CAP CER RF 47PF 250V 1% COG 0505

CAP CER RF 47PF 250V 1% COG 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-16058-2-ND 85AC7432 CBR05C470FAGAC
Product Name Ceramic Capacitors 47.0Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers