KEMET Electronics Corporation Ceramic Capacitors CBR04C908C1GAC

Description
0.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C908C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C908C1GAC-ND
Ceramic Capacitors CBR04C908C1GAC-ND
0.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C908C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C908C1GAC
Capacitors - Ceramic Capacitors CBR04C908C1GAC
CAP CER 0.9PF 100V C0G/NP0 0402

CAP CER 0.9PF 100V C0G/NP0 0402

Supplier's Site
.900Pf 100V Rohs Compliant Kemet - 85AC7210 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 100V Rohs Compliant Kemet
85AC7210
.900Pf 100V Rohs Compliant Kemet 85AC7210
.900PF 100V ROHS COMPLIANT: YES

.900PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C908C1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C908C1GAC
Ceramic Capacitors CBR04C908C1GAC
CAP CER 0.9PF 100V NP0 0402

CAP CER 0.9PF 100V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR04C908C1GAC-ND CBR04C908C1GAC 85AC7210 CBR04C908C1GAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .900Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers