KEMET Electronics Corporation Ceramic Capacitors CBR04C908A5GAC

Description
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C908A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C908A5GACTR-ND
Ceramic Capacitors 399-CBR04C908A5GACTR-ND
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C908A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C908A5GACCT-ND
Ceramic Capacitors 399-CBR04C908A5GACCT-ND
CAP CER 0.9PF 50V C0G/NP0 0402

CAP CER 0.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C908A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C908A5GACDKR-ND
Ceramic Capacitors 399-CBR04C908A5GACDKR-ND
CAP CER 0.9PF 50V C0G/NP0 0402

CAP CER 0.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C908A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C908A5GAC
Capacitors - Ceramic Capacitors CBR04C908A5GAC
CAP CER 0.9PF 50V C0G/NP0 0402

CAP CER 0.9PF 50V C0G/NP0 0402

Supplier's Site
.900Pf 50.0V Rohs Compliant Kemet - 85AC7206 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 50.0V Rohs Compliant Kemet
85AC7206
.900Pf 50.0V Rohs Compliant Kemet 85AC7206
.900PF 50.0V ROHS COMPLIANT: YES

.900PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C908A5GACTR-ND 399-CBR04C908A5GACDKR-ND CBR04C908A5GAC 85AC7206
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors .900Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details