KEMET Electronics Corporation Ceramic Capacitors CBR04C708A5GAC

Description
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C708A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C708A5GACTR-ND
Ceramic Capacitors 399-CBR04C708A5GACTR-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C708A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C708A5GACCT-ND
Ceramic Capacitors 399-CBR04C708A5GACCT-ND
CAP CER 0.7PF 50V C0G/NP0 0402

CAP CER 0.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C708A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C708A5GACDKR-ND
Ceramic Capacitors 399-CBR04C708A5GACDKR-ND
CAP CER 0.7PF 50V C0G/NP0 0402

CAP CER 0.7PF 50V C0G/NP0 0402

Buy Now Datasheet
.700Pf 50.0V Rohs Compliant Kemet - 85AC7053 - Newark, An Avnet Company
Chicago, IL, United States
.700Pf 50.0V Rohs Compliant Kemet
85AC7053
.700Pf 50.0V Rohs Compliant Kemet 85AC7053
.700PF 50.0V ROHS COMPLIANT: YES

.700PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C708A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C708A5GAC
Capacitors - Ceramic Capacitors CBR04C708A5GAC
CAP CER 0.7PF 50V C0G/NP0 0402

CAP CER 0.7PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C708A5GACTR-ND 399-CBR04C708A5GACDKR-ND 85AC7053 CBR04C708A5GAC
Product Name Ceramic Capacitors Ceramic Capacitors .700Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors - Aluminum Electrolytic Capacitors - 998887-380LX103M063A042 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers