KEMET Electronics Corporation Ceramic Capacitors CBR04C680F3GAC

Description
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11255-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11255-2-ND
Ceramic Capacitors 399-11255-2-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11255-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11255-6-ND
Ceramic Capacitors 399-11255-6-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11255-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11255-1-ND
Ceramic Capacitors 399-11255-1-ND
68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 68Pf, 25V, 0402 Rohs Compliant Kemet - 66AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, 0402 Rohs Compliant Kemet
66AH5375
Cap, 68Pf, 25V, 0402 Rohs Compliant Kemet 66AH5375
CAP, 68PF, 25V, 0402 ROHS COMPLIANT: YES

CAP, 68PF, 25V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 68Pf, 25V, 1%, 0402; Capacitance Kemet - 27AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, 1%, 0402; Capacitance Kemet
27AC1406
Cap, 68Pf, 25V, 1%, 0402; Capacitance Kemet 27AC1406
CAP, 68PF, 25V, 1%, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 68PF, 25V, 1%, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11255-2-ND 399-11255-6-ND 66AH5375 27AC1406
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 25V, 0402 Rohs Compliant Kemet Cap, 68Pf, 25V, 1%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details