KEMET Electronics Corporation Ceramic Capacitors CBR04C679D2GAC

Description
CAP CER 6.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C679D2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C679D2GACTR-ND
Ceramic Capacitors 399-CBR04C679D2GACTR-ND
CAP CER 6.7PF 200V C0G/NP0 0402

CAP CER 6.7PF 200V C0G/NP0 0402

Buy Now Datasheet
6.70Pf 200V Rohs Compliant Kemet - 85AC7033 - Newark, An Avnet Company
Chicago, IL, United States
6.70Pf 200V Rohs Compliant Kemet
85AC7033
6.70Pf 200V Rohs Compliant Kemet 85AC7033
6.70PF 200V ROHS COMPLIANT: YES

6.70PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C679D2GACTR-ND 85AC7033
Product Name Ceramic Capacitors 6.70Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details