KEMET Electronics Corporation Ceramic Capacitors CBR04C479A5GAC

Description
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C479A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C479A5GACTR-ND
Ceramic Capacitors 399-CBR04C479A5GACTR-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C479A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C479A5GACDKR-ND
Ceramic Capacitors 399-CBR04C479A5GACDKR-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C479A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C479A5GACCT-ND
Ceramic Capacitors 399-CBR04C479A5GACCT-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 4.7PF 50V NP0 0402 - 417-CBR04C479A5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7PF 50V NP0 0402
417-CBR04C479A5GAC
CAP CER 4.7PF 50V NP0 0402 417-CBR04C479A5GAC
CAP CER 4.7PF 50V NP0 0402

CAP CER 4.7PF 50V NP0 0402

Supplier's Site
Cap, 4.7Pf, 50V, 0402; Capacitance Kemet - 85AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, 0402; Capacitance Kemet
85AC1496
Cap, 4.7Pf, 50V, 0402; Capacitance Kemet 85AC1496
CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C479A5GACTR-ND 399-CBR04C479A5GACDKR-ND 417-CBR04C479A5GAC 85AC1496
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 4.7PF 50V NP0 0402 Cap, 4.7Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details