KEMET Electronics Corporation Ceramic Capacitors CBR04C469C3GAC

Description
CAP CER 4.6PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.6PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C469C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C469C3GACTR-ND
Ceramic Capacitors 399-CBR04C469C3GACTR-ND
CAP CER 4.6PF 25V C0G/NP0 0402

CAP CER 4.6PF 25V C0G/NP0 0402

Buy Now Datasheet
4.60Pf 25.0V Rohs Compliant Kemet - 85AC6852 - Newark, An Avnet Company
Chicago, IL, United States
4.60Pf 25.0V Rohs Compliant Kemet
85AC6852
4.60Pf 25.0V Rohs Compliant Kemet 85AC6852
4.60PF 25.0V ROHS COMPLIANT: YES

4.60PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C469C3GACTR-ND 85AC6852
Product Name Ceramic Capacitors 4.60Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details