KEMET Electronics Corporation Ceramic Capacitors CBR04C399C1GAC

Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C399C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C399C1GAC-ND
Ceramic Capacitors CBR04C399C1GAC-ND
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C399C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C399C1GAC
Capacitors - Ceramic Capacitors CBR04C399C1GAC
CAP CER 3.9PF 100V C0G/NP0 0402

CAP CER 3.9PF 100V C0G/NP0 0402

Supplier's Site
3.90Pf 100V Rohs Compliant Kemet - 85AC6782 - Newark, An Avnet Company
Chicago, IL, United States
3.90Pf 100V Rohs Compliant Kemet
85AC6782
3.90Pf 100V Rohs Compliant Kemet 85AC6782
3.90PF 100V ROHS COMPLIANT: YES

3.90PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR04C399C1GAC-ND CBR04C399C1GAC 85AC6782
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.90Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details