KEMET Electronics Corporation Ceramic Capacitors CBR04C279A5GAC

Description
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17311-1-ND
Ceramic Capacitors 399-17311-1-ND
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17311-2-ND
Ceramic Capacitors 399-17311-2-ND
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17311-6-ND
Ceramic Capacitors 399-17311-6-ND
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kemet
67AH8904
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kemet 67AH8904
CAP, 2.7PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, 0402; Capacitance Kemet - 94Y9746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, 0402; Capacitance Kemet
94Y9746
Cap, 2.7Pf, 50V, 0402; Capacitance Kemet 94Y9746
CAP, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17311-1-ND 399-17311-6-ND 67AH8904 94Y9746
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kemet Cap, 2.7Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details